Samtec Inc. Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Idc Connector Type Samtec IDD-03-T

Description
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4651
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4651
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4651
Product Name Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data