Samtec Inc. Ic Socket, Dip, 2.54Mm, 20 Position, Smt; No. Of Contacts Samtec ICF-320-S-I

Description
IC SOCKET, DIP, 2.54MM, 20 POSITION, SMT; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
IC SOCKET, DIP, 2.54MM, 20 POSITION, SMT; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, 2.54Mm, 20 Position, Smt; No. Of Contacts Samtec - 84T0264 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 20 Position, Smt; No. Of Contacts Samtec
84T0264
Ic Socket, Dip, 2.54Mm, 20 Position, Smt; No. Of Contacts Samtec 84T0264
IC SOCKET, DIP, 2.54MM, 20 POSITION, SMT; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 20 POSITION, SMT; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0264
Product Name Ic Socket, Dip, 2.54Mm, 20 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data