Samtec Inc. Pin & Socket Connectors ICF-316-T-O

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-316-T-O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-316-T-O
Pin & Socket Connectors ICF-316-T-O
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICF-316-T-O - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-316-T-O
Sockets for ICs, Transistors ICF-316-T-O
CONN IC DIP SOCKET 16POS TIN

CONN IC DIP SOCKET 16POS TIN

Supplier's Site Datasheet
Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec - 33R2475 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec
33R2475
Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec 33R2475
IC SOCKET, DIP, 2.54MM, 16 POSITION, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 16 POSITION, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICF-316-T-O ICF-316-T-O 33R2475
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details