Samtec Inc. No. Of Contacts Samtec ICA-324-SST.

Description
No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Samtec - 27AC6578 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Samtec
27AC6578
No. Of Contacts Samtec 27AC6578
No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC6578
Product Name No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data