Samtec Inc. Pin & Socket Connectors ICA-314-SGT

Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICA-314-SGT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICA-314-SGT
Pin & Socket Connectors ICA-314-SGT
.100 Screw Mach DIP Skt

.100 Screw Mach DIP Skt

Buy Now
Dip Socket, 14Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec - 40P2573 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec
40P2573
Dip Socket, 14Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec 40P2573
DIP SOCKET, 14POS, 2.54MM, GOLD, TH; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 14POS, 2.54MM, GOLD, TH; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - ICA-314-SGT - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICA-314-SGT
Sockets for ICs, Transistors ICA-314-SGT
CONN IC DIP SOCKET 14POS GOLD

CONN IC DIP SOCKET 14POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICA-314-SGT 40P2573 ICA-314-SGT
Product Name Pin & Socket Connectors Dip Socket, 14Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data