Samtec Inc. Terminals HW-18-16-G-D-295-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 36 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a total of 36 contacts arranged in two rows with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is RoHS compliant. The header is constructed with a natural LCP insulator material and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product supports lead-free soldering and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 36 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a total of 36 contacts arranged in two rows with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is RoHS compliant. The header is constructed with a natural LCP insulator material and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product supports lead-free soldering and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-18-16-G-D-295-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 36 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Header, 36 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC1054
Header, 36 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC1054
HEADER, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-18-16-G-D-295-SM 40AC1054
Product Name Terminals Header, 36 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - B5743-206-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details