Samtec Inc. Terminals HW-15-08-T-S-250-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-15-08-T-S-250-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC0645 - Newark, An Avnet Company
Chicago, IL, United States
Header, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
40AC0645
Header, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec 40AC0645
HEADER, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 15 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-15-08-T-S-250-SM 40AC0645
Product Name Terminals Header, 15 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Hollow Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Din 41612 Connector, Header, 31Pos; Product Range Amphenol Communications Solutions - 06M1037 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details