The Header, 14 Contacts, 1 Row, Surface Mount, 2.54 mm from the Samtec HW Series features a single row configuration with a pitch spacing of 2.54 mm. It is constructed with a contact material of phosphor bronze and is RoHS compliant. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is designed for surface mount applications and is compatible with various board and cable mates. It supports lead-free soldering and has a maximum lead coplanarity of 0.15 mm. The insulator material is natural LCP for the top and black LCP for the bottom. This product is suitable for applications requiring reliable electrical connections in compact spaces.
High Temperature Flexible Board Stacking
HEADER, 14 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-14-20-L-S-425-SM | 40AC0633 |
| Product Name | Terminals | Header, 14 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |