Samtec Inc. Terminals HW-13-12-LM-D-307-110

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-13-12-LM-D-307-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 56P4845 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
56P4845
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 56P4845
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-13-12-LM-D-307-110 56P4845
Product Name Terminals Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Wire-Board Conn, Header, 20Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 68K8236 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
Number of Contacts 20
View Details
Headers & Wire Housings - G125-MV12005M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details