Samtec Inc. Terminals HW-12-11-L-D-490-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-12-11-L-D-490-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC0282 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC0282
Header, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC0282
HEADER, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-12-11-L-D-490-SM-A 40AC0282
Product Name Terminals Header, 24 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96434F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions - 06M1088 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
6 Tabs Quick Fit Header - 7816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details