Samtec Inc. Terminals HW-10-09-G-D-425-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-10-09-G-D-425-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC9740 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC9740
Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC9740
HEADER, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-10-09-G-D-425-SM-A 39AC9740
Product Name Terminals Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 054595-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details