Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-08-20-L-D-790-200-LL

Description
Win Source Part Number: 1180989-HW-08-20-L-D -790-200-LL Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 16 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Kinked Pin, Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.730" (18.542mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.200" (5.080mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-08-20
Request a Quote Datasheet
Description
Win Source Part Number: 1180989-HW-08-20-L-D -790-200-LL Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 16 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Kinked Pin, Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.730" (18.542mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.200" (5.080mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-08-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1180989-HW-08-20-L-D-790-200-LL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1180989-HW-08-20-L-D-790-200-LL
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1180989-HW-08-20-L-D-790-200-LL
Win Source Part Number: 1180989-HW-08-20-L-D -790-200-LL Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HW Number of Positions: 16 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Kinked Pin, Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.730" (18.542mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.200" (5.080mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HW-08-20

Win Source Part Number: 1180989-HW-08-20-L-D-790-200-LL
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HW
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Kinked Pin, Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.730" (18.542mm)
Length - Stack Height: 0.200" (5.080mm)
Length - Tail: 0.200" (5.080mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.130" (28.702mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-08-20

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-HW-08-20-L-D-790-200-LL
Electronic Connector 400-HW-08-20-L-D-790-200-LL
CONN HDR 16POS 0.1 STACK T/H Product overview: HW-08-20-L-D-790-200 -LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-08-20-L-D-790 -200-LL can be used for catalog matching and distributor lookup.

CONN HDR 16POS 0.1 STACK T/H Product overview: HW-08-20-L-D-790-200-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HW-08-20-L-D-790-200-LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HW-08-20-L-D-790-200-LL
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HW-08-20-L-D-790-200-LL
CONN HDR 16POS 0.1 STACK T/H

CONN HDR 16POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1180989-HW-08-20-L-D-790-200-LL 400-HW-08-20-L-D-790-200-LL HW-08-20-L-D-790-200-LL
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details