The Header 39AC9571 features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm, designed for surface mount applications. It is constructed with a natural LCP insulator material for the top and black LCP for the bottom, ensuring durability and reliability. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This component operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering. The header is part of the HW-SM series and is recommended for use with various board and cable mates. For optimal performance, mechanical board spacers are suggested in applications with gold or selective gold plated connectors.
High Temperature Flexible Board Stacking
HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-08-20-G-D-850-SM | 39AC9571 |
| Product Name | Terminals | Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |