Win Source Part Number: 1166549-HW-08-14-L-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HW
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.034" (0.864mm)
Length - Stack Height: 1.168" (29.667mm)
Length - Tail: 0.228" (5.791mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.430" (36.322mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HW-08-14
CONN HDR 8POS 0.1 STACK T/H Product overview: HW-08-14-L-S-1168-22
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1166549-HW-08-14-L-S-1168-228 | 400-HW-08-14-L-S-1168-228 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty |