Samtec Inc. Terminals HW-08-12-L-D-615-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-08-12-L-D-615-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC9459 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC9459
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC9459
HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-08-12-L-D-615-SM-A 39AC9459
Product Name Terminals Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH11005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9770 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details