Samtec Inc. Terminals HW-08-11-T-D-350-290

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-08-11-T-D-350-290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 39AC9429 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
39AC9429
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 39AC9429
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-08-11-T-D-350-290 39AC9429
Product Name Terminals Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Backplane, Header, 120Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8965 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102394-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details