Samtec Inc. Terminals HW-06-20-L-D-746-138

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-06-20-L-D-746-138 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 39AC8942 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
39AC8942
Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 39AC8942
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-06-20-L-D-746-138 39AC8942
Product Name Terminals Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-105-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details