Samtec Inc. Terminals HW-06-15-S-S-500-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-06-15-S-S-500-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC8890 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
39AC8890
Header, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec 39AC8890
HEADER, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-06-15-S-S-500-SM 39AC8890
Product Name Terminals Header, 6 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9601602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 063210-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details