Samtec Inc. Terminals HW-06-08-G-D-251-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-06-08-G-D-251-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC8699
Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC8699
HEADER, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-06-08-G-D-251-SM 39AC8699
Product Name Terminals Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 102567-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10152535-0410J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details