Samtec Inc. Terminals HW-05-11-T-S-551-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-05-11-T-S-551-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 5 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC8508 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
39AC8508
Header, 5 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec 39AC8508
HEADER, 5 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 5 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-05-11-T-S-551-SM 39AC8508
Product Name Terminals Header, 5 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .105
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Headers & Wire Housings - 102321-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details