High Temperature Flexible Board Stacking
HEADER, 8 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | HW-04-15-TM-D-465-SM | 39AC8221 |
| Product Name | Terminals | Header, 8 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers |