Samtec Inc. Terminals HW-04-10-T-S-640-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 4 Contacts, 1 Row, Surface Mount, 2.54 mm (part number 39AC8097) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features four contacts arranged in a single row, making it suitable for various PCB configurations. The contact material is phosphor bronze, and the product is RoHS compliant, ensuring it meets environmental standards. The header has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. The insulator material consists of natural and black LCP, providing durability and stability in electronic applications. This product is part of the HW-SM series and is compatible with various board and cable mates, enhancing its versatility in different engineering projects.

Datasheet Summary
Powered by GS/AI

The Header, 4 Contacts, 1 Row, Surface Mount, 2.54 mm (part number 39AC8097) is designed for surface mount applications with a pitch spacing of 2.54 mm. It features four contacts arranged in a single row, making it suitable for various PCB configurations. The contact material is phosphor bronze, and the product is RoHS compliant, ensuring it meets environmental standards. The header has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. The insulator material consists of natural and black LCP, providing durability and stability in electronic applications. This product is part of the HW-SM series and is compatible with various board and cable mates, enhancing its versatility in different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-04-10-T-S-640-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC8097 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
39AC8097
Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec 39AC8097
HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-04-10-T-S-640-SM 39AC8097
Product Name Terminals Header, 4 Contacts, 1 Row, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9757 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details