Samtec Inc. Terminals HW-03-16-G-D-250-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-03-16-G-D-250-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC7873 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC7873
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC7873
HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-03-16-G-D-250-SM 39AC7873
Product Name Terminals Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Insulated Tip Jack-Black - 6020 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Headers & Wire Housings - B5740-212-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details