Samtec Inc. Terminals HW-03-08-S-D-270-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-03-08-S-D-270-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC7682 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC7682
Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC7682
HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-03-08-S-D-270-SM 39AC7682
Product Name Terminals Header, 6 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers, Male Pins - 71922-126LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting Through-Hole; Solder; Through Hole, Right Angle
Features Keying Slot, Mounting Flange
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details