Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-206-22-G-D

Description
CONN HEADER VERT 12POS 5.08MM
Datasheet
Description
CONN HEADER VERT 12POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-206-22-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-206-22-G-D
CONN HEADER VERT 12POS 5.08MM

CONN HEADER VERT 12POS 5.08MM

Supplier's Site
Connector, Header, 12Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 39AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Rows, 5.08Mm; Connector Systems Samtec
39AC7288
Connector, Header, 12Pos, 2Rows, 5.08Mm; Connector Systems Samtec 39AC7288
CONNECTOR, HEADER, 12POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-206-22-G-D 39AC7288
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 12Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data