Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-204-17-G-D

Description
CONN HDR .100" 40POS
Datasheet
Description
CONN HDR .100" 40POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-204-17-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-204-17-G-D
CONN HDR .100" 40POS

CONN HDR .100" 40POS

Supplier's Site
Connector, Header, 8Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 39AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Rows, 5.08Mm; Connector Systems Samtec
39AC7260
Connector, Header, 8Pos, 2Rows, 5.08Mm; Connector Systems Samtec 39AC7260
CONNECTOR, HEADER, 8POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-204-17-G-D 39AC7260
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 8Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details