The Header, 2.54mm, Through Hole Vertical, 150 Position (part number 84T0196) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of three rows with a total of 150 contacts. The connector is RoHS compliant and supports through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin range from 4.3 A to 6.3 A depending on the specific mating connector. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 150 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T0196 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 150 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |