Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-135-23-TM-D

Description
CONN HEADER VERT 70POS 2.54MM
Datasheet
Description
CONN HEADER VERT 70POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-135-23-TM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-135-23-TM-D
CONN HEADER VERT 70POS 2.54MM

CONN HEADER VERT 70POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec - 85T3368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec
85T3368
Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec 85T3368
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-135-23-TM-D 85T3368
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data