Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec HTSW-132-13-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 85T2749, is a through-hole vertical connector with a pitch spacing of 2.54 mm and a total of 96 positions arranged in three rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a black glass-filled polyester insulator and terminals made of phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for SSW and lower ratings for other types. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable connectivity in compact spaces, particularly where high-density connections are necessary.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 85T2749, is a through-hole vertical connector with a pitch spacing of 2.54 mm and a total of 96 positions arranged in three rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a black glass-filled polyester insulator and terminals made of phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for SSW and lower ratings for other types. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable connectivity in compact spaces, particularly where high-density connections are necessary.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 85T2749 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
85T2749
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 85T2749
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T2749
Product Name Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details