The Header, 2.54mm, Through Hole Vertical, 90 Position (part number 85T2388) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 90 contacts arranged in three rows. The header is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 90 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2388 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 90 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |