The Header, 2.54mm, Through Hole Vertical, 84 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 84 contacts, making it suitable for high-density connections. The connector is RoHS compliant and offers various plating options, including gold and tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable and robust connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 84 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2287 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 84 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |