Samtec Inc. Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-125-26-S-T

Description
HEADER, 75 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 75 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC6951, features 75 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and cable mates such as IDSD and IDSS. It is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series, ensuring durability. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and supports lead-free soldering for the HTSW variant. Current ratings per pin vary depending on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is designed for high mating cycles and is recognized for quality assurance.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC6951, features 75 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and cable mates such as IDSD and IDSS. It is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series, ensuring durability. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and supports lead-free soldering for the HTSW variant. Current ratings per pin vary depending on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is designed for high mating cycles and is recognized for quality assurance.

Suppliers

Company
Product
Description
Supplier Links
Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6951 - Newark, An Avnet Company
Chicago, IL, United States
Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6951
Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6951
HEADER, 75 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 75 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC6951
Product Name Header, 75 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products