Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-120-10-G-D

Description
Win Source Part Number: 1023272-HTSW-120-10- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 40 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.500" (12.70mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-120
Request a Quote
Description
Win Source Part Number: 1023272-HTSW-120-10- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 40 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.500" (12.70mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1023272-HTSW-120-10-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1023272-HTSW-120-10-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1023272-HTSW-120-10-G-D
Win Source Part Number: 1023272-HTSW-120-10- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 40 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.500" (12.70mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-120

Win Source Part Number: 1023272-HTSW-120-10-G-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: HTSW
Number of Positions: 40
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.500" (12.70mm)
Overall Contact Length: 0.830" (21.08mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HTSW-120

Buy Now
Terminals - HTSW-120-10-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature PCB Header Strips, 0.10

High Temperature PCB Header Strips, 0.10

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1023272-HTSW-120-10-G-D HTSW-120-10-G-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Terminals
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions - 53K1422 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details