The Header, 2.54mm, Through Hole Vertical, 38 Position (part number 85T0742) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 38 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T0742 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |