The Header, 2.54mm, Through Hole Vertical, 32 Position (part number 84T9934) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 32 contacts, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Engineers should consider this header for applications requiring reliable and robust connections in compact spaces, particularly where high current and voltage ratings are necessary.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 32POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T9934 | HTSW-116-07-L-D-LL |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |