The Header, 2.54mm, Through Hole Vertical, 30 Position from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 30 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers options for different plating materials, including gold and tin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with specific types. The current rating per pin also varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable and robust connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T9846 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |