Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-115-23-G-S

Description
CONN HEADER VERT 15POS 2.54MM
Datasheet
Description
CONN HEADER VERT 15POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-115-23-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-115-23-G-S
CONN HEADER VERT 15POS 2.54MM

CONN HEADER VERT 15POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec - 84T9775 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec
84T9775
Header, 2.54Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec 84T9775
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-115-23-G-S 84T9775
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details