Samtec Inc. Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-114-24-S-T

Description
HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 39AC6630, features 42 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series, ensuring durability and reliability. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a wide range of applications. The product is RoHS compliant and offers options for different plating finishes.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 39AC6630, features 42 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW series and natural liquid crystal polymer for the HTSW series, ensuring durability and reliability. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a wide range of applications. The product is RoHS compliant and offers options for different plating finishes.

Suppliers

Company
Product
Description
Supplier Links
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6630 - Newark, An Avnet Company
Chicago, IL, United States
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6630
Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6630
HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC6630
Product Name Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details