Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec HTSW-112-08-F-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 84T8610 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
84T8610
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 84T8610
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T8610
Product Name Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details