Samtec Inc. Connectors,Interconnects HTSW-112-05-G-D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Fastening Type: Lever Lock
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Fastening Type: Lever Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Fastening Type: Lever Lock

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 72-TFBGA, CSPBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 2
Fastening Type: Lever Lock

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-HTSW-112-05-G-D
Electronic Connector 314-HTSW-112-05-G-D
CONN HEADER VERT 24POS 2.54MM Product overview: HTSW-112-05-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-112-05-G-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 24POS 2.54MM Product overview: HTSW-112-05-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-112-05-G-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 84T8561 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
84T8561
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 84T8561
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-HTSW-112-05-G-D 84T8561
Product Name Connectors,Interconnects Electronic Connector Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products