Samtec Inc. PCB Headers HTSW-110-07-L-T

Description
Samtec HTSW-110-07-L-T Pin Header
Request a Quote Datasheet
Description
Samtec HTSW-110-07-L-T Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800304 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800304
PCB Headers 1800304
Samtec HTSW-110-07-L-T Pin Header

Samtec HTSW-110-07-L-T Pin Header

Supplier's Site
PCB Headers - 1800526 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800526
PCB Headers 1800526
Samtec HTSW-110-07-L-T Pin Header

Samtec HTSW-110-07-L-T Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 24R8464 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
24R8464
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 24R8464
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800304 24R8464
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details