The Samtec Header, part number 39AC6320, features 9 contacts arranged in a single row with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSQ, SSM, ESW, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, offering a voltage rating of up to 550 VAC when mated with specific connectors. It is RoHS compliant and supports lead-free soldering for the HTSW variant. The operating temperature range is from -55 °C to +125 °C with gold plating, making it suitable for a wide range of applications. The product is recognized for its durability, with high mating cycles and a 10-year manufacturing guarantee.
CONN HEADER VERT 9POS 2.54MM
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HTSW-109-06-TM-S | 39AC6320 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 9 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |