The Header, part number 39AC6261, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates such as IDSD and SMSD. The product is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The header is RoHS compliant and supports lead-free soldering for specific versions. This product is suitable for applications requiring reliable electrical connections with high mating cycles.
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 16POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 39AC6261 | HTSW-108-14-S-D |
| Product Name | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |