The Samtec Header, 2.54mm, Vertical Through Hole, 16 Position (part number 84T7302) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It includes 16 contacts arranged in 2 rows, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable. Current ratings per pin vary based on the mating connector, with values up to 6.3 A. This header is suitable for various applications and is compatible with multiple mating connectors, making it a versatile choice for engineers.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 16 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 16POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T7302 | HTSW-108-07-G-D-LL |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 16 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |