Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: E3
Product Status: Active
Connector Type: Receptacle, Push-In and Insert
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 5 + 2
Row Spacing - Mating: 0.050" (1.27mm)
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |