Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec HTSW-104-11-G-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 8 Position (part number 84T5701) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with eight contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary depending on the mating connector, with a maximum of 6.3 A for certain configurations. This product is ideal for engineers seeking reliable and compliant interconnect solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 8 Position (part number 84T5701) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with eight contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary depending on the mating connector, with a maximum of 6.3 A for certain configurations. This product is ideal for engineers seeking reliable and compliant interconnect solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec - 84T5701 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
84T5701
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec 84T5701
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5701
Product Name Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details