Samtec Inc. Connector, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Samtec HTSW-104-09-T-Q-RA

Description
CONNECTOR, HEADER, 8POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 84T5683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Samtec
84T5683
Connector, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Samtec 84T5683
CONNECTOR, HEADER, 8POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5683
Product Name Connector, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details