Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-103-07-S-S

Description
Win Source Part Number: 962869-HTSW-103-07-S -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 5-146129-1; 5-146276-3; TLW-103-05-G-S; TLW-103-06-G-S; 5-146280-3; 22-28-4030; 22-28-4033HTSW-103-0 7-SS; HTSW103-07S-S; HTSW10307SS; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: HTSW-103-07-S-S-ND,S AM10536 Base Product Number: HTSW-103
Request a Quote
Description
Win Source Part Number: 962869-HTSW-103-07-S -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 5-146129-1; 5-146276-3; TLW-103-05-G-S; TLW-103-06-G-S; 5-146280-3; 22-28-4030; 22-28-4033HTSW-103-0 7-SS; HTSW103-07S-S; HTSW10307SS; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: HTSW-103-07-S-S-ND,S AM10536 Base Product Number: HTSW-103
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 962869-HTSW-103-07-S-S is a rectangular header connector featuring male pins. It is designed for through-hole mounting and has a pitch of 0.100 inches (2.54 mm). This connector is part of the HTSW series and is suitable for board-to-board or cable applications. It has three positions, all of which are loaded, and is constructed from liquid crystal polymer (LCP) for the insulator and phosphor bronze for the contacts. The connector operates within a temperature range of -55 °C to +125 °C when gold plated, and it has a current rating that varies by wire gauge. The contact finish includes gold plating on the mating area and tin on the post. This product is unshrouded and has a standard package of one. It is also compatible with various board mates and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 962869-HTSW-103-07-S-S is a rectangular header connector featuring male pins. It is designed for through-hole mounting and has a pitch of 0.100 inches (2.54 mm). This connector is part of the HTSW series and is suitable for board-to-board or cable applications. It has three positions, all of which are loaded, and is constructed from liquid crystal polymer (LCP) for the insulator and phosphor bronze for the contacts. The connector operates within a temperature range of -55 °C to +125 °C when gold plated, and it has a current rating that varies by wire gauge. The contact finish includes gold plating on the mating area and tin on the post. This product is unshrouded and has a standard package of one. It is also compatible with various board mates and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 962869-HTSW-103-07-S-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
962869-HTSW-103-07-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 962869-HTSW-103-07-S-S
Win Source Part Number: 962869-HTSW-103-07-S -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 5-146129-1; 5-146276-3; TLW-103-05-G-S; TLW-103-06-G-S; 5-146280-3; 22-28-4030; 22-28-4033HTSW-103-0 7-SS; HTSW103-07S-S; HTSW10307SS; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: HTSW-103-07-S-S-ND,S AM10536 Base Product Number: HTSW-103

Win Source Part Number: 962869-HTSW-103-07-S-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: HTSW
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.430" (10.92mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 5-146129-1; 5-146276-3; TLW-103-05-G-S; TLW-103-06-G-S; 5-146280-3; 22-28-4030; 22-28-4033HTSW-103-07-SS; HTSW103-07S-S; HTSW10307SS;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: HTSW-103-07-S-S-ND,SAM10536
Base Product Number: HTSW-103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 962869-HTSW-103-07-S-S
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
10+10 Pos. Female DIL Cable Housing, for Latches - G125-2042096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details