Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec HTSW-102-27-L-D

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec - 84T5262 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
84T5262
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec 84T5262
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5262
Product Name Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6A1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers