Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec HTSW-102-24-G-D

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec - 84T5230 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
84T5230
Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec 84T5230
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T5230
Product Name Header, 2.54Mm, Vertical Though Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Headers, Male Pins - A28580-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details